Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222786-IDT7205L30LB
Access Time: 30 ns
Bus Directional: Unidirectional
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Custom Parts
Case / Package: CLCC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Max Supply Current: 150 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1222786-IDT7205L30LB |
| Product Name | Custom Parts - Custom Parts (E - I) - IDT7205L30LB |