Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT7205L20JG IDT7205L20JG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011272-IDT7205L20JG Mounting: SMD (SMT) Frequency: 33.3 MHz Memory Size: 9 kB Access Time: 20 ns Direction: Bidirectional Number of Pins: 32 Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011272-IDT7205L20JG Mounting: SMD (SMT) Frequency: 33.3 MHz Memory Size: 9 kB Access Time: 20 ns Direction: Bidirectional Number of Pins: 32 Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7205L20JG - 1011272-IDT7205L20JG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7205L20JG
1011272-IDT7205L20JG
Logic - Logic - FIFOs Memory - IDT7205L20JG 1011272-IDT7205L20JG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011272-IDT7205L20JG Mounting: SMD (SMT) Frequency: 33.3 MHz Memory Size: 9 kB Access Time: 20 ns Direction: Bidirectional Number of Pins: 32 Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011272-IDT7205L20JG
Mounting: SMD (SMT)
Frequency: 33.3 MHz
Memory Size: 9 kB
Access Time: 20 ns
Direction: Bidirectional
Number of Pins: 32
Categories: Logic - FIFOs Memory
Case / Package: LCC
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 9 b
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1011272-IDT7205L20JG
Product Name Logic - Logic - FIFOs Memory - IDT7205L20JG
Memory Category FIFO
Access Time 20 ns
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details