Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988054-IDT7205L15JGI
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Access Time: 15 ns
Number of Pins: 32
Bus Directional: Unidirectional
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: OEM Parts(F-I)
Case / Package: LCC
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Current: 120 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988054-IDT7205L15JGI8 |
| Product Name | OEM Parts - OEM Parts (F - I) - IDT7205L15JGI8 |