Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005777-IDT7205L15JG
Length: 13.97 mm
Mounting: SMD (SMT)
Memory Size: 9 kB
Height: 2.79 mm
Access Time: 15 ns
Number of Words: 8000
Number of Pins: 32
Bus Directional: Unidirectional
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Width: 11.43 mm
Categories: OEM Parts(F-I)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 9 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Dual
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Supply Current: 120 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005777-IDT7205L15JGI |
| Product Name | OEM Parts - OEM Parts (F - I) - IDT7205L15JGI |