Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT7204L35TP IDT7204L35TP

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990165-IDT7204L35TP Mounting: SMD (SMT) Access Time: 35 ns Categories: Logic - FIFOs Memory Case / Package: DIP Alternative Parts (Cross-Reference): IDT7204L35TPIDT7204/ L35TP; IDT7204L-35TP; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990165-IDT7204L35TP Mounting: SMD (SMT) Access Time: 35 ns Categories: Logic - FIFOs Memory Case / Package: DIP Alternative Parts (Cross-Reference): IDT7204L35TPIDT7204/ L35TP; IDT7204L-35TP; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7204L35TP - 990165-IDT7204L35TP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7204L35TP
990165-IDT7204L35TP
Logic - Logic - FIFOs Memory - IDT7204L35TP 990165-IDT7204L35TP
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990165-IDT7204L35TP Mounting: SMD (SMT) Access Time: 35 ns Categories: Logic - FIFOs Memory Case / Package: DIP Alternative Parts (Cross-Reference): IDT7204L35TPIDT7204/ L35TP; IDT7204L-35TP; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990165-IDT7204L35TP
Mounting: SMD (SMT)
Access Time: 35 ns
Categories: Logic - FIFOs Memory
Case / Package: DIP
Alternative Parts (Cross-Reference): IDT7204L35TPIDT7204/L35TP; IDT7204L-35TP;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 990165-IDT7204L35TP
Product Name Logic - Logic - FIFOs Memory - IDT7204L35TP
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA45SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
SN74ACT7806 256 x 18 asynchronous FIFO memory - SN74ACT7806-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Memory - 110756 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details