Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT7204L25SOI IDT7204L25SOI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920973-IDT7204L25SOI Series: 7200 Operating Temperature Range: -40°C ~ 85°C Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 28-SOIC Package: Tube Package: 28-SOIC (0.345", 8.77mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 7204 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920973-IDT7204L25SOI Series: 7200 Operating Temperature Range: -40°C ~ 85°C Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 28-SOIC Package: Tube Package: 28-SOIC (0.345", 8.77mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 7204 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7204L25SOI - 920973-IDT7204L25SOI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7204L25SOI
920973-IDT7204L25SOI
Logic - Logic - FIFOs Memory - IDT7204L25SOI 920973-IDT7204L25SOI
Manufacturer: Renesas Electronics America Win Source Part Number: 920973-IDT7204L25SOI Series: 7200 Operating Temperature Range: -40°C ~ 85°C Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 28-SOIC Package: Tube Package: 28-SOIC (0.345", 8.77mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 7204 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Renesas Electronics America
Win Source Part Number: 920973-IDT7204L25SOI
Series: 7200
Operating Temperature Range: -40°C ~ 85°C
Features: Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 28-SOIC
Package: Tube
Package: 28-SOIC (0.345", 8.77mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 7204
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
IDT7204L25SOI
Integrated Circuits (ICs) - Logic - FIFOs Memory IDT7204L25SOI
IC FIFO ASYNC 4KX9 25NS 28SOIC

IC FIFO ASYNC 4KX9 25NS 28SOIC

Supplier's Site
FIFOs Memory - IDT7204L25SOI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
IDT7204L25SOI
FIFOs Memory IDT7204L25SOI
Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 28-SOIC

Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 28-SOIC

Buy Now Datasheet
Logic - FIFOs Memory - IDT7204L25SOI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
IDT7204L25SOI
Logic - FIFOs Memory IDT7204L25SOI
IC FIFO 4KX9 25NS 28SOIC

IC FIFO 4KX9 25NS 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920973-IDT7204L25SOI IDT7204L25SOI IDT7204L25SOI IDT7204L25SOI
Product Name Logic - Logic - FIFOs Memory - IDT7204L25SOI Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 28-SOIC SOIC SOIC; 28-SOIC (0.345\", 8.77mm Width)
Access Time 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - 9242500072000 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details