Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 28-SOIC
Asynchronous FIFO 36K (4K x 9) Uni-Directional 28.5MHz 25ns 28-SOIC
IC FIFO ASYNC 4KX9 25NS 28SOIC
IC FIFO 4KX9 25NS 28SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2483-5-ND | IDT7204L25SO | IDT7204L25SO | IDT7204L25SO |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 28 MHz | 28 MHz | 28 MHz | |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |