Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - IDT7204L20TDB IDT7204L20TDB

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064507-IDT7204L20TD B Mounting: SMD (SMT) Access Time: 20 ns Bus Directional: Unidirectional Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: OEM Parts(F-I) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Current: 150 mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064507-IDT7204L20TD B Mounting: SMD (SMT) Access Time: 20 ns Bus Directional: Unidirectional Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: OEM Parts(F-I) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Current: 150 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IDT7204L20TDB - 1064507-IDT7204L20TDB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IDT7204L20TDB
1064507-IDT7204L20TDB
OEM Parts - OEM Parts (F - I) - IDT7204L20TDB 1064507-IDT7204L20TDB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064507-IDT7204L20TD B Mounting: SMD (SMT) Access Time: 20 ns Bus Directional: Unidirectional Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: OEM Parts(F-I) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Current: 150 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064507-IDT7204L20TDB
Mounting: SMD (SMT)
Access Time: 20 ns
Bus Directional: Unidirectional
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: OEM Parts(F-I)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Current: 150 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1064507-IDT7204L20TDB
Product Name OEM Parts - OEM Parts (F - I) - IDT7204L20TDB
Unlock Full Specs
to access all available technical data