IC FIFO ASYNC 4KX9 15NS 28SOIC
Asynchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 28-SOIC
IC FIFO 4KX9 15NS 28SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7204L15SOI8 | IDT7204L15SOI8 | IDT7204L15SOI8 |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Access Time | 15 ns | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 36 kbits | 36 kbits | |
| Package Type | SOIC | SOIC; 28-SOIC (0.345\", 8.77mm Width) |