IC FIFO 4KX9 15NS 28SOIC
Asynchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 28-SOIC
IC FIFO ASYNC 4KX9 15NS 28SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7204L15SO8 | IDT7204L15SO8 | IDT7204L15SO8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns |
| Operating Current | 120 mA | 120 mA | 120 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |