Renesas Electronics Corporation FIFOs Memory IDT7204L15SO

Description
Asynchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 28-SOIC
Request a Quote Datasheet
Description
Asynchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 800-2481-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
800-2481-5-ND
FIFOs Memory 800-2481-5-ND
Asynchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 28-SOIC

Asynchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 28-SOIC

Buy Now
Logic - Logic - FIFOs Memory - IDT7204L15SO - 847832-IDT7204L15SO - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7204L15SO
847832-IDT7204L15SO
Logic - Logic - FIFOs Memory - IDT7204L15SO 847832-IDT7204L15SO
Manufacturer: Renesas Electronics America Win Source Part Number: 847832-IDT7204L15SO Series: 7200 Features: FIFO Package: Tube Part Status: Obsolete Family Name: 7204 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 7204L15SO, 800-2481-5, IDT7204L15SO-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 847832-IDT7204L15SO
Series: 7200
Features: FIFO
Package: Tube
Part Status: Obsolete
Family Name: 7204
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 7204L15SO, 800-2481-5, IDT7204L15SO-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - IDT7204L15SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
IDT7204L15SO
Integrated Circuits (ICs) - Logic - FIFOs Memory IDT7204L15SO
IC FIFO ASYNC 4KX9 15NS 28SOIC

IC FIFO ASYNC 4KX9 15NS 28SOIC

Supplier's Site
Logic - FIFOs Memory - IDT7204L15SO - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
IDT7204L15SO
Logic - FIFOs Memory IDT7204L15SO
IC FIFO 4KX9 15NS 28SOIC

IC FIFO 4KX9 15NS 28SOIC

Supplier's Site Datasheet
FIFOs Memory - IDT7204L15SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
IDT7204L15SO
FIFOs Memory IDT7204L15SO
Asynchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 28-SOIC

Asynchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-2481-5-ND 847832-IDT7204L15SO IDT7204L15SO IDT7204L15SO IDT7204L15SO
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - IDT7204L15SO Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36 kbits 36 kbits 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details