Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT7203L15JI IDT7203L15JI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230038-IDT7203L15JI Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230038-IDT7203L15JI Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7203L15JI - 1230038-IDT7203L15JI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7203L15JI
1230038-IDT7203L15JI
Logic - Logic - FIFOs Memory - IDT7203L15JI 1230038-IDT7203L15JI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230038-IDT7203L15JI Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230038-IDT7203L15JI
Access Time: 15 ns
Categories: Logic - FIFOs Memory
Case / Package: LCC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1230038-IDT7203L15JI
Product Name Logic - Logic - FIFOs Memory - IDT7203L15JI
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - 9021931 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers