Asynchronous FIFO 9K (1K x 9) Uni-Directional 15MHz 50ns 28-SOIC
IC FIFO ASYNCH 1KX9 35NS 28SOIC
IC FIFO ASYNC 1KX9 50NS 28SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7202LA50SO | IDT7202LA50SO | IDT7202LA50SO |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 15 MHz | 15 MHz | |
| Access Time | 50 ns | 50 ns | 50 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits | 9 kbits |