Asynchronous FIFO 9K (1K x 9) Uni-Directional 22.2MHz 35ns 28-SOIC
IC FIFO ASYNCH 1KX9 35NS 28SOIC
IC FIFO ASYNC 1KX9 35NS 28SOIC
Asynchronous FIFO 9K (1K x 9) Uni-Directional 22.2MHz 35ns 28-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2475-5-ND | IDT7202LA35SO | IDT7202LA35SO | IDT7202LA35SO |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 22 MHz | 22 MHz | 22 MHz | |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits | 9 kbits | 9 kbits |