Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT7202LA25TPI IDT7202LA25TPI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229384-IDT7202LA25T PI Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229384-IDT7202LA25T PI Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7202LA25TPI - 1229384-IDT7202LA25TPI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7202LA25TPI
1229384-IDT7202LA25TPI
Logic - Logic - FIFOs Memory - IDT7202LA25TPI 1229384-IDT7202LA25TPI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229384-IDT7202LA25T PI Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229384-IDT7202LA25TPI
Access Time: 25 ns
Categories: Logic - FIFOs Memory
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1229384-IDT7202LA25TPI
Product Name Logic - Logic - FIFOs Memory - IDT7202LA25TPI
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
SN74V3640 1024 x 36 Synchronous FIFO Memory - SN74V3640-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
4 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details