Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - FIFOs Memory IDT7202LA25SO8

Description
Win Source Part Number: 1064496-IDT7202LA25S O8 Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 28.5MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 28-SOIC (0.345", 8.77mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: 7202LA25SO8 Base Product Number: 7202 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1064496-IDT7202LA25S O8 Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 28.5MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 28-SOIC (0.345", 8.77mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: 7202LA25SO8 Base Product Number: 7202 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1064496-IDT7202LA25SO8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1064496-IDT7202LA25SO8
Integrated Circuits (ICs) - Logic - FIFOs Memory 1064496-IDT7202LA25SO8
Win Source Part Number: 1064496-IDT7202LA25S O8 Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 28.5MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 25ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 28-SOIC (0.345", 8.77mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: 7202LA25SO8 Base Product Number: 7202 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1064496-IDT7202LA25SO8
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 7200
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 28.5MHz
Function: Asynchronous
Memory Size: 9K (1K x 9)
Access Time: 25ns
Current - Supply (Max): 80mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 28-SOIC (0.345", 8.77mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Other Names: 7202LA25SO8
Base Product Number: 7202
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - FIFOs Memory - IDT7202LA25SO8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
IDT7202LA25SO8
Logic - FIFOs Memory IDT7202LA25SO8
IC FIFO ASYNCH 1KX9 25NS 28SOIC

IC FIFO ASYNCH 1KX9 25NS 28SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
IDT7202LA25SO8
Integrated Circuits (ICs) - Logic - FIFOs Memory IDT7202LA25SO8
IC FIFO ASYNC 1KX9 25NS 28SOIC

IC FIFO ASYNC 1KX9 25NS 28SOIC

Supplier's Site
FIFOs Memory - IDT7202LA25SO8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
IDT7202LA25SO8
FIFOs Memory IDT7202LA25SO8
Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 28-SOIC

Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1064496-IDT7202LA25SO8 IDT7202LA25SO8 IDT7202LA25SO8 IDT7202LA25SO8
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 28 MHz 28 MHz 28 MHz
Access Time 25 ns 25 ns 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-40DL - Texas Instruments
Specs
Memory Category FIFO
View Details
4 suppliers
Memory - 71016S15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details