Renesas Electronics Corporation Logic - FIFOs Memory IDT7202LA15SO

Description
IC FIFO ASYNCH 1KX9 15NS 28SOIC
Description
IC FIFO ASYNCH 1KX9 15NS 28SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT7202LA15SO is a dual-port asynchronous FIFO memory with a 1,024 x 9-bit organization. It features a maximum access time of 15 ns and operates with low power consumption, drawing a maximum of 440 mW during active operation and 28 mW in power-down mode. The device supports simultaneous read and write operations and is designed for applications requiring high-speed data buffering. It includes status flags for empty, half-full, and full conditions, as well as an auto-retransmit capability for data management. The IDT7202LA15SO is compliant with military specifications (MIL-STD-883, Class B) and is available in various temperature ranges, including commercial, industrial, and military. The product is also noted for its expandability in both word depth and bit width, making it suitable for a variety of applications in data communications and multiprocessing environments.

Datasheet Summary
Powered by GS/AI

The IDT7202LA15SO is a dual-port asynchronous FIFO memory with a 1,024 x 9-bit organization. It features a maximum access time of 15 ns and operates with low power consumption, drawing a maximum of 440 mW during active operation and 28 mW in power-down mode. The device supports simultaneous read and write operations and is designed for applications requiring high-speed data buffering. It includes status flags for empty, half-full, and full conditions, as well as an auto-retransmit capability for data management. The IDT7202LA15SO is compliant with military specifications (MIL-STD-883, Class B) and is available in various temperature ranges, including commercial, industrial, and military. The product is also noted for its expandability in both word depth and bit width, making it suitable for a variety of applications in data communications and multiprocessing environments.

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - IDT7202LA15SO - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
IDT7202LA15SO
Logic - FIFOs Memory IDT7202LA15SO
IC FIFO ASYNCH 1KX9 15NS 28SOIC

IC FIFO ASYNCH 1KX9 15NS 28SOIC

Supplier's Site Datasheet
FIFOs Memory - IDT7202LA15SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
IDT7202LA15SO
FIFOs Memory IDT7202LA15SO
Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-SOIC

Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
IDT7202LA15SO
Integrated Circuits (ICs) - Logic - FIFOs Memory IDT7202LA15SO
IC FIFO ASYNC 1KX9 15NS 28SOIC

IC FIFO ASYNC 1KX9 15NS 28SOIC

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number IDT7202LA15SO IDT7202LA15SO IDT7202LA15SO
Product Name Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns
Operating Current 80 mA 80 mA 80 mA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
Memory - 40060212 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details