The IDT7201LA50SO8 is a CMOS asynchronous FIFO memory with a capacity of 512 x 9 bits. It features a maximum access time of 50 ns and operates with low power consumption, drawing a maximum of 440 mW during active use and 28 mW in power-down mode. The device supports simultaneous read and write operations and includes status flags for empty, half-full, and full conditions to prevent data overflow and underflow. It is designed for applications requiring high-speed data handling and is compliant with military specifications (MIL-STD-883, Class B). The operating temperature range for this part is from -40°C to +85°C for industrial applications and -55°C to +125°C for military applications. The IDT7201LA is also expandable in both word depth and bit width, making it suitable for various data communication applications.
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-SOIC
IC MEM FIFO 512X9 50NS 28-SOIC
IC FIFO ASYNC 512X9 50NS 28SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7201LA50SO8 | IDT7201LA50SO8 | IDT7201LA50SO8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 15 MHz | 15 MHz | |
| Access Time | 50 ns | 50 ns | 50 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4 kbits | 4 kbits |