Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027497-IDT7201LA30T
Mounting: SMD (SMT)
Access Time: 30 ns
Bus Directional: Unidirectional
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: OEM Parts(F-I)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Current: 100 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027497-IDT7201LA30TDB |
| Product Name | OEM Parts - OEM Parts (F - I) - IDT7201LA30TDB |