Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 28.5MHz 25ns 28-SOIC
IC MEM FIFO 512X9 25NS 28-SOIC
IC FIFO ASYNC 512X9 25NS 28SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7201LA25SO | IDT7201LA25SO | IDT7201LA25SO |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 28 MHz | 28 MHz | |
| Access Time | 25 ns | 25 ns | 25 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4 kbits | 4 kbits |