IC MEM FIFO 512X9 12NS 28-SOIC
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 50MHz 12ns 28-SOIC
IC FIFO ASYNC 512X9 12NS 28SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7201LA12SO | IDT7201LA12SO | IDT7201LA12SO |
| Product Name | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns |
| Operating Current | 80 mA | 80 mA | 80 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |