IC MEM FIFO 256X9 50NS 28-SOIC
IC FIFO ASYNC 256X9 50NS 28SOIC
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 15MHz 50ns 28-SOIC
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7200L50SO8 | IDT7200L50SO8 | IDT7200L50SO8 |
| Product Name | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 15 MHz | 15 MHz | |
| Access Time | 50 ns | 50 ns | 50 ns |
| Operating Current | 80 mA | 80 mA | 80 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |