IC FIFO ASYNC 256X9 25NS 28SOIC
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 28.5MHz 25ns 28-SOIC
IC MEM FIFO 256X9 25NS 28-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7200L25SOI | IDT7200L25SOI | IDT7200L25SOI |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Access Time | 25 ns | 25 ns | 25 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2 kbits | 2 kbits | |
| Package Type | SOIC | SOIC; 28-SOIC (0.345\", 8.77mm Width) |