Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT7200L15J IDT7200L15J

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212372-IDT7200L15J Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: LCC Alternative Parts (Cross-Reference): IDT7200-L15J; IDT7200L-15J; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212372-IDT7200L15J Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: LCC Alternative Parts (Cross-Reference): IDT7200-L15J; IDT7200L-15J; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7200L15J - 1212372-IDT7200L15J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7200L15J
1212372-IDT7200L15J
Logic - Logic - FIFOs Memory - IDT7200L15J 1212372-IDT7200L15J
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212372-IDT7200L15J Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: LCC Alternative Parts (Cross-Reference): IDT7200-L15J; IDT7200L-15J; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212372-IDT7200L15J
Access Time: 15 ns
Categories: Logic - FIFOs Memory
Case / Package: LCC
Alternative Parts (Cross-Reference): IDT7200-L15J; IDT7200L-15J;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1212372-IDT7200L15J
Product Name Logic - Logic - FIFOs Memory - IDT7200L15J
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details