Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174323-IDT7200L12JG
Length: 13.97 mm
Memory Size: 256 B
Height: 2.79 mm
Access Time: 12 ns
Number of Words: 256
Number of Pins: 32
Bus Directional: Bidirectional
Width: 11.43 mm
Categories: Logic - FIFOs Memory
Case / Package: PLCC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Data Bus Width: 9 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Element Configuration: Dual
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1174323-IDT7200L12JG |
| Product Name | Logic - Logic - FIFOs Memory - IDT7200L12JG |
| Memory Category | FIFO |
| Access Time | 12 ns |
| Operating Temperature | 0 C (32 F) |