Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT7200L12J IDT7200L12J

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064478-IDT7200L12J Mounting: SMD (SMT) Access Time: 12 ns Categories: Logic - FIFOs Memory Case / Package: LCC Alternative Parts (Cross-Reference): IDT7200L12JIDT7200L- 12J; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064478-IDT7200L12J Mounting: SMD (SMT) Access Time: 12 ns Categories: Logic - FIFOs Memory Case / Package: LCC Alternative Parts (Cross-Reference): IDT7200L12JIDT7200L- 12J; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7200L12J - 1064478-IDT7200L12J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7200L12J
1064478-IDT7200L12J
Logic - Logic - FIFOs Memory - IDT7200L12J 1064478-IDT7200L12J
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064478-IDT7200L12J Mounting: SMD (SMT) Access Time: 12 ns Categories: Logic - FIFOs Memory Case / Package: LCC Alternative Parts (Cross-Reference): IDT7200L12JIDT7200L- 12J; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064478-IDT7200L12J
Mounting: SMD (SMT)
Access Time: 12 ns
Categories: Logic - FIFOs Memory
Case / Package: LCC
Alternative Parts (Cross-Reference): IDT7200L12JIDT7200L-12J;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1064478-IDT7200L12J
Product Name Logic - Logic - FIFOs Memory - IDT7200L12J
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 593995-005-69 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24LC16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-25DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers