SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 87MHz 8.5ns 100-TQFP (14x14)
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 87 MHz 8.5 ns 100-TQFP (14x14)
IC SRAM 9MBIT PARALLEL 100TQFP
IC SRAM 9MBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V67703S85PF-ND | IDT71V67703S85PF | IDT71V67703S85PF | IDT71V67703S85PF |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | QFP |