The IDT71V67703S75PFI is a high-speed synchronous SRAM memory device organized as 256K x 36 or 512K x 18 configurations. It operates with a core power supply of 3.3V and supports fast access times of 7.5ns at a clock frequency of up to 117MHz. The device features a flow-through architecture, allowing for immediate data output without internal registers in the data path. It includes a burst mode capability, enabling the delivery of four cycles of data for a single address, which enhances performance for applications requiring rapid data access. The memory supports various control inputs, including global write control, byte write enables, and chip select signals, facilitating flexible data handling. It is packaged in a JEDEC standard 100-pin thin plastic quad flatpack (TQFP), as well as in BGA configurations, making it suitable for diverse design requirements. Additionally, the device is available in an industrial temperature range of -40°C to +85°C, and green parts are offered for environmentally conscious designs.
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 117MHz 7.5ns 100-TQFP (14x14)
IC SRAM 9MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 117 MHz 7.5 ns 100-TQFP (14x14)
IC SRAM 9MBIT PARALLEL 100TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V67703S75PFI-ND | IDT71V67703S75PFI | IDT71V67703S75PFI | IDT71V67703S75PFI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | QFP |