Renesas Electronics Corporation Memory - RAM - IDT71V65803S133PFGI IDT71V65803S133PFGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016357-IDT71V65803S 133PFGI Mounting: SMD (SMT) Frequency: 133 MHz Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016357-IDT71V65803S 133PFGI Mounting: SMD (SMT) Frequency: 133 MHz Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71V65803S133PFGI - 1016357-IDT71V65803S133PFGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V65803S133PFGI
1016357-IDT71V65803S133PFGI
Memory - RAM - IDT71V65803S133PFGI 1016357-IDT71V65803S133PFGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016357-IDT71V65803S 133PFGI Mounting: SMD (SMT) Frequency: 133 MHz Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016357-IDT71V65803S133PFGI
Mounting: SMD (SMT)
Frequency: 133 MHz
Memory Type: RAM, SRAM
Interface: Parallel
Categories: RAM
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
133MHZ Memory IC and Storage Component - 774-IDT71V65803S133PFGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-IDT71V65803S133PFGI
133MHZ Memory IC and Storage Component 774-IDT71V65803S133PFGI
IC SRAM 9MBIT 133MHZ 100TQFP Product overview: IDT71V65803S133PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V65803S133P FGI can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT 133MHZ 100TQFP Product overview: IDT71V65803S133PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V65803S133PFGI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1016357-IDT71V65803S133PFGI 774-IDT71V65803S133PFGI
Product Name Memory - RAM - IDT71V65803S133PFGI 133MHZ Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - 28486511 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers