SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (512K x 18) Parallel 150MHz 3.8ns 165-CABGA (13x15)
IC SRAM 9MBIT PARALLEL 165CABGA
IC SRAM 9MBIT PARALLEL 165CABGA
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 150 MHz 3.8 ns 165-CABGA (13x15)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V65802S150BQ8-ND | IDT71V65802S150BQ8 | IDT71V65802S150BQ8 | IDT71V65802S150BQ8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | 165-TBGA | BGA | BGA; 165-TBGA |