SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 150MHz 3.8ns 100-TQFP (14x14)
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: IDT71V65603S150PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V65603S150P
IC SRAM 9MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 150 MHz 3.8 ns 100-TQFP (14x14)
IC SRAM 9MBIT PARALLEL 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V65603S150PF-ND | 774-IDT71V65603S150PF | IDT71V65603S150PF | IDT71V65603S150PF | IDT71V65603S150PF |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | |
| Package Type | TQFP; 100-LQFP | QFP; Tray | QFP; 100-LQFP | QFP |