SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (256K x 36) Parallel 133MHz 4.2ns 119-PBGA (14x22)
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 133 MHz 4.2 ns 119-PBGA (14x22)
IC SRAM 9MBIT PARALLEL 119PBGA
IC SRAM 9MBIT PARALLEL 119PBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V65602S133BQ-ND | IDT71V65602S133BQ | IDT71V65602S133BQ | IDT71V65602S133BQ |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | BGA; 119-BGA | BGA; 119-BGA | BGA |