SRAM - Synchronous, SDR Memory IC 2Mb (64K x 32) Parallel 100MHz 5ns 100-TQFP (14x14)
IC SRAM 2MBIT PARALLEL 100TQFP
IC SRAM 2MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 100 MHz 5 ns 100-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V632S5PFI-ND | IDT71V632S5PFI | IDT71V632S5PFI | IDT71V632S5PFI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | TQFP; 100-LQFP | QFP | QFP; 100-LQFP |