The IDT71V547S100PF8 is a 3.3V synchronous SRAM with a memory configuration of 128K x 36 bits, designed for high-speed applications with a maximum operating frequency of 95 MHz. It features a Zero Bus Turn-around (ZBT) capability, which eliminates dead cycles between read and write operations, enhancing overall system performance. The device includes a burst counter that supports four-word burst capability, allowing for efficient data transfer in either linear or interleaved order. The SRAM is packaged in a 100-pin TQFP format, suitable for high-density board designs. It operates with a single power supply and includes multiple chip enable pins for easy depth expansion. The output is flow-through, meaning there is no output data register, which contributes to faster data access times. The device is suitable for both commercial and industrial temperature ranges, making it versatile for various applications.
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (128K x 36) Parallel 10ns 100-TQFP (14x14)
IC SRAM 4.5MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 10 ns 100-TQFP (14x14)
IC SRAM 4.5MBIT PARALLEL 100TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V547S100PF8-ND | IDT71V547S100PF8 | IDT71V547S100PF8 | IDT71V547S100PF8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |