Renesas Electronics Corporation Memory IDT71V424YS15PHI

Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71V424YS15PHI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IDT71V424YS15PHI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71V424YS15PHI
Memory IC and Storage Component 774-IDT71V424YS15PHI
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IDT71V424YS15PHI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V424YS15PHI can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IDT71V424YS15PHI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V424YS15PHI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IDT71V424YS15PHI - 920959-IDT71V424YS15PHI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V424YS15PHI
920959-IDT71V424YS15PHI
Memory - SRAM - IDT71V424YS15PHI 920959-IDT71V424YS15PHI
Manufacturer: Renesas Electronics America Win Source Part Number: 920959-IDT71V424YS15 PHI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15 ns 44-TSOP II Package: Tube Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IDT71V424 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 920959-IDT71V424YS15PHI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15 ns 44-TSOP II
Package: Tube
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71V424
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IDT71V424YS15PHI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71V424YS15PHI
Integrated Circuits (ICs) - Memory IDT71V424YS15PHI
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site
Memory - IDT71V424YS15PHI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71V424YS15PHI-ND 774-IDT71V424YS15PHI 920959-IDT71V424YS15PHI IDT71V424YS15PHI IDT71V424YS15PHI IDT71V424YS15PHI
Product Name Memory Memory IC and Storage Component Memory - SRAM - IDT71V424YS15PHI Memory Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; Tube SOP; 44-TSOP II 44-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S33APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
2 suppliers
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 2161788 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details