Manufacturer: Renesas Electronics America
Win Source Part Number: 920958-IDT71V424S15Y
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15 ns 36-SOJ
Package: Reel - TR
Package: 36-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71V424
Categories: Integrated Circuits (ICs)
Case / Package: 36-SOJ
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 4MBIT PARALLEL 36SOJ Product overview: IDT71V424S15Y8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V424S15Y8 can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15ns 36-SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 36-SOJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 920958-IDT71V424S15Y8 | 774-IDT71V424S15Y8 | IDT71V424S15Y8-ND | IDT71V424S15Y8 | IDT71V424S15Y8 | IDT71V424S15Y8 |
| Product Name | Memory - SRAM - IDT71V424S15Y8 | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOJ; 36-SOJ | SOJ; Tape & Reel (TR) | "36-BSOJ (0.400"", 10.16mm Width)" | SOJ | 36-BSOJ (0.400\", 10.16mm Width) | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |