The IDT71V424S15Y is a 4 Megabit (512K x 8-bit) high-speed CMOS Static RAM designed for applications requiring fast memory access. It operates on a single 3.3V power supply and features access times as fast as 15ns, making it suitable for high-performance systems. The device utilizes fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles, which simplifies integration into designs. This memory chip includes a chip select and an output enable pin, with all data inputs and outputs being TTL-compatible. It is available in two package types: a 36-pin, 400 mil Plastic SOJ and a 44-pin, 400 mil TSOP, providing flexibility for various design requirements. The IDT71V424S15Y also supports an industrial temperature range of -40°C to +85°C, making it suitable for a wide range of operating environments. Low power consumption is achieved through chip deselect features, enhancing its efficiency in battery-operated devices.
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15ns 36-SOJ
IC SRAM 4MBIT PARALLEL 36SOJ Product overview: IDT71V424S15Y from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V424S15Y can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 36-SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
IC SRAM 4MBIT PARALLEL 36SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V424S15Y-ND | 774-IDT71V424S15Y | IDT71V424S15Y | IDT71V424S15Y | IDT71V424S15Y | IDT71V424S15Y |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | "36-BSOJ (0.400"", 10.16mm Width)" | SOJ; Tube | 36-BSOJ (0.400\", 10.16mm Width) | SOJ | SOJ; 36-BSOJ (0.400", 10.16mm Width) |