IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IDT71V424S10PH from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V424S10PH can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IDT71V424S10PH | IDT71V424S10PH-ND | IDT71V424S10PH | IDT71V424S10PH | IDT71V424S10PH |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | |
| Cycle Time | 10 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |