IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IDT71V424L12PH from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V424L12PH can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 920956-IDT71V424L12P
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 12 ns 44-TSOP II
Package: Tube
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71V424
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 12ns 44-TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IDT71V424L12PH | 920956-IDT71V424L12PH | IDT71V424L12PH-ND | IDT71V424L12PH | IDT71V424L12PH | IDT71V424L12PH |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IDT71V424L12PH | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | ||
| Cycle Time | 12 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |