Renesas Electronics Corporation Memory IDT71V416VS12PHI8

Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II
Request a Quote
Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71V416VS12PHI8 is a 4Mbit (256K x 16) high-speed CMOS Static RAM designed for both commercial and industrial applications. It operates with a single 3.3V power supply and features equal access and cycle times of 10, 12, or 15 nanoseconds, depending on the specific variant. The device includes an output enable pin with a fast operation time of 5 nanoseconds and supports LVTTL-compatible bidirectional data inputs and outputs. This memory chip utilizes fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles, which simplifies integration into various systems. It is available in multiple package options, including a 44-pin, 400 mil Plastic SOJ, a 44-pin, 400 mil TSOP Type II, and a 48-ball grid array measuring 9mm x 9mm. The IDT71V416VS12PHI8 is suitable for applications requiring reliable and efficient memory solutions with low power consumption.

Datasheet Summary
Powered by GS/AI

The IDT71V416VS12PHI8 is a 4Mbit (256K x 16) high-speed CMOS Static RAM designed for both commercial and industrial applications. It operates with a single 3.3V power supply and features equal access and cycle times of 10, 12, or 15 nanoseconds, depending on the specific variant. The device includes an output enable pin with a fast operation time of 5 nanoseconds and supports LVTTL-compatible bidirectional data inputs and outputs. This memory chip utilizes fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles, which simplifies integration into various systems. It is available in multiple package options, including a 44-pin, 400 mil Plastic SOJ, a 44-pin, 400 mil TSOP Type II, and a 48-ball grid array measuring 9mm x 9mm. The IDT71V416VS12PHI8 is suitable for applications requiring reliable and efficient memory solutions with low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71V416VS12PHI8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II

Buy Now Datasheet
Memory - IDT71V416VS12PHI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IDT71V416VS12PHI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71V416VS12PHI8
Integrated Circuits (ICs) - Memory IDT71V416VS12PHI8
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71V416VS12PHI8-ND IDT71V416VS12PHI8 IDT71V416VS12PHI8 IDT71V416VS12PHI8
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details