SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V416VS10PH-ND | IDT71V416VS10PH | IDT71V416VS10PH | IDT71V416VS10PH |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |