SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 48-CABGA (9x9)
IC SRAM 4MBIT PARALLEL 48CABGA
IC SRAM 4MBIT PARALLEL 48CABGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 48-CABGA (9x9)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V416VL10BEGI-ND | IDT71V416VL10BEGI | IDT71V416VL10BEGI | IDT71V416VL10BEGI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |