Renesas Electronics Corporation Memory IC and Storage Component IDT71V416S12Y

Description
IC SRAM 4MBIT PARALLEL 44SOJ Product overview: IDT71V416S12Y from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V416S12Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 4MBIT PARALLEL 44SOJ Product overview: IDT71V416S12Y from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V416S12Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IDT71V416S12Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71V416S12Y
Memory IC and Storage Component 774-IDT71V416S12Y
IC SRAM 4MBIT PARALLEL 44SOJ Product overview: IDT71V416S12Y from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V416S12Y can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44SOJ Product overview: IDT71V416S12Y from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V416S12Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IDT71V416S12Y-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-SOJ

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-SOJ

Buy Now Datasheet
Memory - SRAM - IDT71V416S12Y - 874351-IDT71V416S12Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V416S12Y
874351-IDT71V416S12Y
Memory - SRAM - IDT71V416S12Y 874351-IDT71V416S12Y
Manufacturer: Renesas Electronics America Win Source Part Number: 874351-IDT71V416S12Y Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12 ns 44-SOJ Package: Tube Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IDT71V416 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 16 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 874351-IDT71V416S12Y
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12 ns 44-SOJ
Package: Tube
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71V416
Categories: Integrated Circuits (ICs)
Case / Package: 44-SOJ
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 16
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44SOJ

IC SRAM 4MBIT PARALLEL 44SOJ

Supplier's Site Datasheet
Memory - IDT71V416S12Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-SOJ

SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IDT71V416S12Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71V416S12Y
Integrated Circuits (ICs) - Memory IDT71V416S12Y
IC SRAM 4MBIT PARALLEL 44SOJ

IC SRAM 4MBIT PARALLEL 44SOJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IDT71V416S12Y IDT71V416S12Y-ND 874351-IDT71V416S12Y IDT71V416S12Y IDT71V416S12Y IDT71V416S12Y
Product Name Memory IC and Storage Component Memory Memory - SRAM - IDT71V416S12Y Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns
Cycle Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 555312-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers