Renesas Electronics Corporation Memory - IDT71V416S12PHGI8 IDT71V416S12PHGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212125-IDT71V416S12 PHGI8 Packaging: Tape and Reel Number of Ports: 1 Operating Supply Voltage: 3.3 V Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Access Time: 12 ns Density: 4 Mb Number of Words: 256000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: Memory Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Nominal Supply Current: 180 mA Address Bus Width: 18 b
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212125-IDT71V416S12 PHGI8 Packaging: Tape and Reel Number of Ports: 1 Operating Supply Voltage: 3.3 V Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Access Time: 12 ns Density: 4 Mb Number of Words: 256000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: Memory Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Nominal Supply Current: 180 mA Address Bus Width: 18 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71V416S12PHGI8 - 1212125-IDT71V416S12PHGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT71V416S12PHGI8
1212125-IDT71V416S12PHGI8
Memory - IDT71V416S12PHGI8 1212125-IDT71V416S12PHGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212125-IDT71V416S12 PHGI8 Packaging: Tape and Reel Number of Ports: 1 Operating Supply Voltage: 3.3 V Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Access Time: 12 ns Density: 4 Mb Number of Words: 256000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: Memory Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Nominal Supply Current: 180 mA Address Bus Width: 18 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212125-IDT71V416S12PHGI8
Packaging: Tape and Reel
Number of Ports: 1
Operating Supply Voltage: 3.3 V
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Access Time: 12 ns
Density: 4 Mb
Number of Words: 256000
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 44
Categories: Memory
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 180 mA
Address Bus Width: 18 b

Buy Now
Memory IC and Storage Component - 2020-IDT71V416S12PHGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IDT71V416S12PHGI8
Memory IC and Storage Component 2020-IDT71V416S12PHGI8
IC SRAM 4MBIT 12NS 44TSOP Product overview: IDT71V416S12PHGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71V416S12PHG I8 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT 12NS 44TSOP Product overview: IDT71V416S12PHGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71V416S12PHGI8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1212125-IDT71V416S12PHGI8 2020-IDT71V416S12PHGI8
Product Name Memory - IDT71V416S12PHGI8 Memory IC and Storage Component
Memory Category RAM, SRAM - Asynchronous; SRAM Chip RAM, SRAM - Asynchronous; SRAM Chip
Access Time 12 ns 12 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 4000 kbits 4000 kbits
Package Type SOP; TSOP Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V2546S100PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4500 kbits
View Details