The IDT71V416S10PH is a 4Mbit (256K x 16) high-speed CMOS Static RAM designed for both commercial and industrial applications. It operates with a single 3.3V power supply and features equal access and cycle times of 10ns, making it suitable for high-speed memory needs. The device includes a chip select and output enable pin, along with bidirectional data inputs and outputs that are LVTTL-compatible. This SRAM utilizes fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles. It is available in multiple package options, including a 44-pin, 400 mil plastic SOJ, a 44-pin, 400 mil TSOP Type II, and a 48-ball grid array package measuring 9mm x 9mm. The IDT71V416S10PH is characterized by low power consumption, especially when chip deselect is activated, and is designed to minimize noise with a JEDEC center power/GND pinout. Engineers considering this product should note its robust performance specifications and versatility in various applications, particularly where speed and reliability are critical.
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IDT71V416S10PH from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V416S10PH can be used for catalog matching and distributor lookup.
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V416S10PH-ND | 774-IDT71V416S10PH | IDT71V416S10PH | IDT71V416S10PH | IDT71V416S10PH |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | TSOP; Tube | 44-TSOP (0.400\", 10.16mm Width) |