Renesas Electronics Corporation Memory IDT71V416L12PH

Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II
Request a Quote
Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71V416L12PH is a 4Mbit (256K x 16) high-speed CMOS Static RAM, designed for both commercial and industrial applications. It operates with a single 3.3V power supply and features low power consumption, particularly when the chip is deselected. The device supports equal access and cycle times of 12ns, making it suitable for high-speed memory requirements. This SRAM includes a chip select and output enable pin, along with upper and lower byte enable pins for flexible data handling. All data inputs and outputs are LVTTL-compatible, ensuring compatibility with modern digital systems. The IDT71V416L12PH is available in multiple package options, including a 44-pin, 400 mil plastic SOJ, a 44-pin TSOP Type II, and a 48-ball grid array package. Engineers may find this product beneficial for applications requiring fast, reliable memory with a compact footprint and low power operation.

Datasheet Summary
Powered by GS/AI

The IDT71V416L12PH is a 4Mbit (256K x 16) high-speed CMOS Static RAM, designed for both commercial and industrial applications. It operates with a single 3.3V power supply and features low power consumption, particularly when the chip is deselected. The device supports equal access and cycle times of 12ns, making it suitable for high-speed memory requirements. This SRAM includes a chip select and output enable pin, along with upper and lower byte enable pins for flexible data handling. All data inputs and outputs are LVTTL-compatible, ensuring compatibility with modern digital systems. The IDT71V416L12PH is available in multiple package options, including a 44-pin, 400 mil plastic SOJ, a 44-pin TSOP Type II, and a 48-ball grid array package. Engineers may find this product beneficial for applications requiring fast, reliable memory with a compact footprint and low power operation.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71V416L12PH-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Memory - IDT71V416L12PH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IDT71V416L12PH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71V416L12PH
Integrated Circuits (ICs) - Memory IDT71V416L12PH
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71V416L12PH-ND IDT71V416L12PH IDT71V416L12PH IDT71V416L12PH
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 16-3446-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - JM38510/23113BFA - Quarktwin Technology Ltd.
View Details
2 suppliers