SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 8ns 100-TQFP (14x14)
IC SRAM 4.5MBIT PARALLEL 100TQFP Product overview: IDT71V3579S80PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V3579S80PF can be used for catalog matching and distributor lookup.
IC SRAM 4.5MBIT PARALLEL 100TQFP
IC SRAM 4.5MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 8 ns 100-TQFP (14x14)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V3579S80PF-ND | 774-IDT71V3579S80PF | IDT71V3579S80PF | IDT71V3579S80PF | IDT71V3579S80PF |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |