Renesas Electronics Corporation Memory - SRAM - IDT71V3578S133PF IDT71V3578S133PF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920950-IDT71V3578S13 3PF Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 133 MHz 4.2 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDT71V3578 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920950-IDT71V3578S13 3PF Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 133 MHz 4.2 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDT71V3578 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IDT71V3578S133PF - 920950-IDT71V3578S133PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IDT71V3578S133PF
920950-IDT71V3578S133PF
Memory - SRAM - IDT71V3578S133PF 920950-IDT71V3578S133PF
Manufacturer: Renesas Electronics America Win Source Part Number: 920950-IDT71V3578S13 3PF Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 133 MHz 4.2 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDT71V3578 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 920950-IDT71V3578S133PF
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 133 MHz 4.2 ns 100-TQFP (14x14)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71V3578
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-IDT71V3578S133PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71V3578S133PF
Memory IC and Storage Component 774-IDT71V3578S133PF
IC SRAM 4.5MBIT PARALLEL 100TQFP Product overview: IDT71V3578S133PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V3578S133PF can be used for catalog matching and distributor lookup.

IC SRAM 4.5MBIT PARALLEL 100TQFP Product overview: IDT71V3578S133PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V3578S133PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IDT71V3578S133PF-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 133MHz 4.2ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 133MHz 4.2ns 100-TQFP (14x14)

Buy Now Datasheet
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - IDT71V3578S133PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IDT71V3578S133PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71V3578S133PF
Integrated Circuits (ICs) - Memory IDT71V3578S133PF
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920950-IDT71V3578S133PF 774-IDT71V3578S133PF IDT71V3578S133PF-ND IDT71V3578S133PF IDT71V3578S133PF IDT71V3578S133PF
Product Name Memory - SRAM - IDT71V3578S133PF Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x14) QFP; Tray TQFP; 100-LQFP QFP; 100-LQFP QFP
Access Time 4.2 ns 4.2 ns 4.2 ns 4.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY62126DV30L-55ZSXET - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Memory - 7164S25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details