Renesas Electronics Corporation Memory IDT71V3577SA85BQI8

Description
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 8.5ns 165-CABGA (13x15)
Request a Quote
Description
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 8.5ns 165-CABGA (13x15)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71V3577SA85BQI8 is a 3.3V synchronous SRAM with a memory configuration of 128K x 36 bits. It supports fast access times, with a maximum of 8.5ns at clock frequencies up to 87MHz. The device features a flow-through output architecture, which allows for immediate data output without internal registers, enhancing performance during read operations. It includes a burst mode capability, enabling four cycles of data output for a single address input, which can be configured for either linear or interleaved burst sequences via the LBO input. The SRAM is designed with a global write control and individual byte write enables, allowing for flexible data writing options. It operates with a 3.3V core power supply and has a power-down feature controlled by the ZZ input, ensuring low power consumption during inactive periods. The device is available in multiple package options, including a 100-pin TQFP, a 119-ball BGA, and a 165 fine pitch BGA, making it suitable for various applications. The IDT71V3577SA85BQI8 is ideal for projects requiring high-speed memory with efficient data handling capabilities.

Datasheet Summary
Powered by GS/AI

The IDT71V3577SA85BQI8 is a 3.3V synchronous SRAM with a memory configuration of 128K x 36 bits. It supports fast access times, with a maximum of 8.5ns at clock frequencies up to 87MHz. The device features a flow-through output architecture, which allows for immediate data output without internal registers, enhancing performance during read operations. It includes a burst mode capability, enabling four cycles of data output for a single address input, which can be configured for either linear or interleaved burst sequences via the LBO input. The SRAM is designed with a global write control and individual byte write enables, allowing for flexible data writing options. It operates with a 3.3V core power supply and has a power-down feature controlled by the ZZ input, ensuring low power consumption during inactive periods. The device is available in multiple package options, including a 100-pin TQFP, a 119-ball BGA, and a 165 fine pitch BGA, making it suitable for various applications. The IDT71V3577SA85BQI8 is ideal for projects requiring high-speed memory with efficient data handling capabilities.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71V3577SA85BQI8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 8.5ns 165-CABGA (13x15)

SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 8.5ns 165-CABGA (13x15)

Buy Now Datasheet
Memory - IDT71V3577SA85BQI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 8.5 ns 165-CABGA (13x15)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 8.5 ns 165-CABGA (13x15)

Buy Now Datasheet
IC SRAM 4.5MBIT PAR 165CABGA

IC SRAM 4.5MBIT PAR 165CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IDT71V3577SA85BQI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71V3577SA85BQI8
Integrated Circuits (ICs) - Memory IDT71V3577SA85BQI8
IC SRAM 4.5MBIT PAR 165CABGA

IC SRAM 4.5MBIT PAR 165CABGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71V3577SA85BQI8-ND IDT71V3577SA85BQI8 IDT71V3577SA85BQI8 IDT71V3577SA85BQI8
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4500 kbits 4500 kbits 4500 kbits 4500 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details