Renesas Electronics Corporation Memory IDT71V35761SA200BQ8

Description
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 200MHz 3.1ns 165-CABGA (13x15)
Request a Quote
Description
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 200MHz 3.1ns 165-CABGA (13x15)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71V35761SA200BQ8 is a high-speed synchronous SRAM organized as 128K x 36 bits, designed to operate with a 3.3V core power supply and 3.3V I/O. It features pipelined outputs, a burst counter, and single cycle deselect, making it suitable for applications requiring fast data access. The device supports various clock speeds, with a maximum of 200 MHz and a clock access time of 3.1 ns for commercial applications. It also offers an industrial temperature range of -40°C to +85°C for selected speeds. The SRAM includes write, data, address, and control registers, allowing for self-timed write cycles. The burst mode capability enables the device to provide four cycles of data for a single address, enhancing performance. The IDT71V35761 is available in multiple package options, including a 100-pin thin quad flatpack (TQFP), a 119 ball grid array (BGA), and a 165 fine pitch ball grid array (fBGA). Additionally, it includes an optional boundary scan JTAG interface compliant with IEEE 1149.1 and features a power-down mode controlled by the ZZ input for reduced power consumption.

Datasheet Summary
Powered by GS/AI

The IDT71V35761SA200BQ8 is a high-speed synchronous SRAM organized as 128K x 36 bits, designed to operate with a 3.3V core power supply and 3.3V I/O. It features pipelined outputs, a burst counter, and single cycle deselect, making it suitable for applications requiring fast data access. The device supports various clock speeds, with a maximum of 200 MHz and a clock access time of 3.1 ns for commercial applications. It also offers an industrial temperature range of -40°C to +85°C for selected speeds. The SRAM includes write, data, address, and control registers, allowing for self-timed write cycles. The burst mode capability enables the device to provide four cycles of data for a single address, enhancing performance. The IDT71V35761 is available in multiple package options, including a 100-pin thin quad flatpack (TQFP), a 119 ball grid array (BGA), and a 165 fine pitch ball grid array (fBGA). Additionally, it includes an optional boundary scan JTAG interface compliant with IEEE 1149.1 and features a power-down mode controlled by the ZZ input for reduced power consumption.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71V35761SA200BQ8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 200MHz 3.1ns 165-CABGA (13x15)

SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 200MHz 3.1ns 165-CABGA (13x15)

Buy Now
IC SRAM 4.5MBIT PAR 165CABGA

IC SRAM 4.5MBIT PAR 165CABGA

Supplier's Site Datasheet
Memory - IDT71V35761SA200BQ8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 200 MHz 3.1 ns 165-CABGA (13x15)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 200 MHz 3.1 ns 165-CABGA (13x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IDT71V35761SA200BQ8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71V35761SA200BQ8
Integrated Circuits (ICs) - Memory IDT71V35761SA200BQ8
IC SRAM 4.5MBIT PAR 165CABGA

IC SRAM 4.5MBIT PAR 165CABGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71V35761SA200BQ8-ND IDT71V35761SA200BQ8 IDT71V35761SA200BQ8 IDT71V35761SA200BQ8
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4500 kbits 4500 kbits 4500 kbits 4500 kbits
Package Type 165-TBGA BGA; 165-TBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120201VXA - 5962F1120201VXA - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 2 k
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details